Status: | Unknown |
---|---|
Series: | F251R Series |
RoHS: | Unknown |
Prices starting from US$6.28
Supply Voltage | 5V |
---|---|
Current Type | DC |
Fan Frame Size | 25mm |
External Depth | 10mm |
Noise Rating | 11dBA |
Flow Rate - Imperial | 1.412cu.ft/min |
Flow Rate - Metric | 0.04m³/min |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | 60mA |
Product Range | F251R Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a F251R-05LLC?
Additional datasheets, footprints and schematics for F251R-05LLC are listed on our Part Details page. You can also find images and similar parts to F251R-05LLC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F251R-05LLC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F251R-05LLC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F251R-05LLC fall under?
The F251R-05LLC is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to F251R-05LLC when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F251R-05LLC you can contact the distributor directly for product support, shipping queries etc.
Is the F251R-05LLC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F251R-05LLC have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Chip One Stop have stock available or on a lead time for F251R-05LLC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F251R-05LLC often in real-time on the comparison pages.
What if I can't find stock of F251R-05LLC?
You can fill out our help required form which you can use to request a quote for F251R-05LLC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.