F250A5-072-D0520 Part Information

Details for F250A5-072-D0520 by NMB Technologies Corporation

Cooling & Thermal Management > Fans & Blowers > Blowers

Part Downloads

Part Specifications

Blower Type Motorized Impeller
Supply Voltage 24V
Current Type DC
Fan Frame Size 250mm
External Depth 99.8mm
Flow Rate - Metric 22.83m³/min
Flow Rate - Imperial 806cu.ft/min
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • DC MOTORIZED IMPELLER, 250 X 99MM, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:250mm; External Depth:99.8mm; Air Flow - CFM:806CFM; Air Flow - m3/min:22.83m³/min; Noise Rating:78dBA RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a F250A5-072-D0520?

Additional datasheets, footprints and schematics for F250A5-072-D0520 are listed in our Part Details tab. You can also find the F250A5-072-D0520 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F250A5-072-D0520 in the Pricing & Inventory tab next to part details. You can view F250A5-072-D0520 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F250A5-072-D0520 fall under?

The F250A5-072-D0520 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.

Can I view similar or alternative parts?

You can view similar parts to F250A5-072-D0520 when available in the Blowers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F250A5-072-D0520 you can contact the distributor directly for product support, shipping queries etc.

Is the F250A5-072-D0520 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for F250A5-072-D0520 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for F250A5-072-D0520.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F250A5-072-D0520 often in real-time on the comparison pages.

What if I can't find stock of F250A5-072-D0520?

You can fill out our help required form which you can use to request a quote for F250A5-072-D0520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for F250A5-072-D0520

Loading...
Loading Results for F250A5-072-D0520
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us