Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blower Type | Motorized Impeller |
---|---|
Supply Voltage | 48V |
Current Type | DC |
Fan Frame Size | 225mm |
External Depth | 99mm |
Flow Rate - Metric | 22m³/h |
Flow Rate - Imperial | 763cu.ft/min |
Bearing Type | Ball |
RoHS Compliant | Yes |
Dc Motorized Impeller, 225 X 99Mm, 48Vdc | Newark Electronics |
225X99mm Mortorized Impeller, 48VDC, 763 CFM, 3600 RPM, 79.0 dB, Ball Bearing | Future Electronics |
Blowers & Centrifugal Fans DC Radial Impeller, 225x99mm Round, 48VDC, 756CFM | Sager |
Where can I find additional details, specifications and documents for a F225A2-092-D0730?
Additional datasheets, footprints and schematics for F225A2-092-D0730 are listed on our Part Details page. You can also find images and similar parts to F225A2-092-D0730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F225A2-092-D0730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F225A2-092-D0730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F225A2-092-D0730 fall under?
The F225A2-092-D0730 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to F225A2-092-D0730 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F225A2-092-D0730 you can contact the distributor directly for product support, shipping queries etc.
Is the F225A2-092-D0730 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F225A2-092-D0730 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Sager have stock available or on a lead time for F225A2-092-D0730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F225A2-092-D0730 often in real-time on the comparison pages.
What if I can't find stock of F225A2-092-D0730?
You can fill out our help required form which you can use to request a quote for F225A2-092-D0730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.