Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.187" |
I.D. Supplied - Metric | 4.75mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 500ft |
Length - Metric | 152.4m |
RoHS Compliant | Yes |
Heat Shrink Tube | Amar Radio Corporation |
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 500Ft | Newark Electronics |
Heat Shrink Tubing, Black, 500.00 ft, Inner Diameter 0.1875 in, FIT 221V Series | Alpha Wire F221V3/16BK002 | RS Americas |
Heat Shrink Tubing Black Polyolefin, Non-Lined 500.00 ft | Carlton-Bates |
Where can I find additional details, specifications and documents for a F221V3/16 BK002?
Additional datasheets, footprints and schematics for F221V3/16 BK002 are listed on our Part Details page. You can also find images and similar parts to F221V3/16 BK002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F221V3/16 BK002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F221V3/16 BK002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F221V3/16 BK002 fall under?
The F221V3/16 BK002 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F221V3/16 BK002 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F221V3/16 BK002 you can contact the distributor directly for product support, shipping queries etc.
Is the F221V3/16 BK002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F221V3/16 BK002 have stock available?
Authorised distributors including Amar Radio Corporation, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for F221V3/16 BK002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F221V3/16 BK002 often in real-time on the comparison pages.
What if I can't find stock of F221V3/16 BK002?
You can fill out our help required form which you can use to request a quote for F221V3/16 BK002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.