Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 1" |
I.D. Supplied - Metric | 25.4mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 50ft |
Length - Metric | 15.24m |
RoHS Compliant | Yes |
Heat Shrink Tubing, Black, 50.00 ft, Inner Diameter 1.0000 in, FIT 221V Series | Alpha Wire F2211INBK007 | RS Americas |
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 50Ft | Newark Electronics |
Heat Shrink Tubing Black Polyolefin, Non-Lined 50.00 ft | Carlton-Bates |
Where can I find additional details, specifications and documents for a F2211IN BK007?
Additional datasheets, footprints and schematics for F2211IN BK007 are listed on our Part Details page. You can also find images and similar parts to F2211IN BK007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F2211IN BK007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F2211IN BK007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F2211IN BK007 fall under?
The F2211IN BK007 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F2211IN BK007 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F2211IN BK007 you can contact the distributor directly for product support, shipping queries etc.
Is the F2211IN BK007 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F2211IN BK007 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for F2211IN BK007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F2211IN BK007 often in real-time on the comparison pages.
What if I can't find stock of F2211IN BK007?
You can fill out our help required form which you can use to request a quote for F2211IN BK007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.