Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.5" |
I.D. Supplied - Metric | 12.7mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
RoHS Compliant | Yes |
Alpha Wire Heat-Shrink Tubing Polyolefin, 6.35 ... 12.7mm, Black, 1.22m | Distrelec |
Heat Shrink Tubing, 1/2" ID, 2:1, Black XLPO, 4 Piece(x5), FIT, FIT-221 Series | Alpha Wire F2211/2 BK105 | RS Americas |
FIT-221-1/2 BK105 Heatshrink | RS |
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 5 4Ft Pieces | Newark Electronics |
Heat Shrink Tubing Black Polyolefin, Non-Lined 4.00 ft | Carlton-Bates |
Where can I find additional details, specifications and documents for a F2211/2 BK105?
Additional datasheets, footprints and schematics for F2211/2 BK105 are listed on our Part Details page. You can also find images and similar parts to F2211/2 BK105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F2211/2 BK105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F2211/2 BK105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F2211/2 BK105 fall under?
The F2211/2 BK105 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F2211/2 BK105 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F2211/2 BK105 you can contact the distributor directly for product support, shipping queries etc.
Is the F2211/2 BK105 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F2211/2 BK105 have stock available?
Authorised distributors including Distrelec, RS Americas, RS, Newark Electronics and Carlton-Bates have stock available or on a lead time for F2211/2 BK105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F2211/2 BK105 often in real-time on the comparison pages.
What if I can't find stock of F2211/2 BK105?
You can fill out our help required form which you can use to request a quote for F2211/2 BK105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.