Status: | Unknown |
---|---|
Series: | FIT-221 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.063" |
I.D. Supplied - Metric | 1.6mm |
Shrink Tubing / Boot Colour | Green |
Length - Imperial | 4ft |
Length - Metric | 1.22m |
I.D. Recovered Max - Imperial | 0.031" |
I.D. Recovered Max - Metric | 0.79mm |
Shrink Tubing / Boot Material | Crosslinked PO (Polyolefin) |
Product Range | FIT-221 Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Heat Shrink |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 1.6mm |
Cable Diameter Min | 0.78mm |
Colour | Green |
Internal Diameter | 1.6mm |
Material | Irradiated Polyolefin |
Shrink Type | Heat |
Wall Thickness Recovered | 0.43mm |
Alpha Wire Heat-Shrink Tubing Cross-Linked Polyolefin, 0.78 ... 1.67mm, Green, 1.22m | Distrelec |
Heat Shrink Tubing, 1/16" ID, 2:1, Green XLPO, 4 Piece(x25), FIT | Alpha Wire F2211/16 GR103 | RS Americas |
FIT SHRINK TUBING | RS |
Fit2211/16 Green 25X4 Ft Rohs Compliant: Yes |Alpha Wire F2211/16 GR103 | Newark Electronics |
HEAT-SHRINK TUBING, 2:1, 1.6MM, GREEN | element14 |
Heat Shrink Tubing Green Polyolefin, Non-Lined | Carlton-Bates |
HEAT-SHRINK TUBING, 2: 1, 1.6MM, GREEN | Farnell |
Where can I find additional details, specifications and documents for a F2211/16 GR103?
Additional datasheets, footprints and schematics for F2211/16 GR103 are listed on our Part Details page. You can also find images and similar parts to F2211/16 GR103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F2211/16 GR103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F2211/16 GR103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F2211/16 GR103 fall under?
The F2211/16 GR103 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to F2211/16 GR103 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F2211/16 GR103 you can contact the distributor directly for product support, shipping queries etc.
Is the F2211/16 GR103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F2211/16 GR103 have stock available?
Authorised distributors including Distrelec, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for F2211/16 GR103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F2211/16 GR103 often in real-time on the comparison pages.
What if I can't find stock of F2211/16 GR103?
You can fill out our help required form which you can use to request a quote for F2211/16 GR103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.