Status: | Unknown |
---|---|
Series: | F20 Series |
RoHS: | Unknown |
Switching Temperature | 110°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Open |
Sensor Terminals | Wire Leads |
Sensor Housing | TO-220 |
Contact Rating | 1A at 250VAC |
Product Range | F20 Series |
SVHC | No SVHC (15-Jan-2018) |
Thermostat, No, 110 Deg C, Wire Lead | Newark Electronics |
THERMOSTAT, NO, 110 DEG C, WIRE LEAD | element14 |
Where can I find additional details, specifications and documents for a F20B11005ACFA06E?
Additional datasheets, footprints and schematics for F20B11005ACFA06E are listed on our Part Details page. You can also find images and similar parts to F20B11005ACFA06E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F20B11005ACFA06E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F20B11005ACFA06E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F20B11005ACFA06E fall under?
The F20B11005ACFA06E is listed under Cantherm Parts.
Can I view similar or alternative parts?
You can view similar parts to F20B11005ACFA06E when available in the Cantherm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F20B11005ACFA06E you can contact the distributor directly for product support, shipping queries etc.
Is the F20B11005ACFA06E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F20B11005ACFA06E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for F20B11005ACFA06E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F20B11005ACFA06E often in real-time on the comparison pages.
What if I can't find stock of F20B11005ACFA06E?
You can fill out our help required form which you can use to request a quote for F20B11005ACFA06E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.