Status: | Unknown |
---|---|
Series: | F20 Series |
RoHS: | Unknown |
Switching Temperature | 85°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Closed |
Sensor Terminals | Through Hole |
Sensor Housing | TO-220 |
Contact Rating | 3A at 120VAC |
Product Range | F20 Series |
SVHC | No SVHC (15-Jan-2018) |
Thermostat, Nc, 85 Deg C, Tht, To-220 | Newark Electronics |
THERMOSTAT, NC, 85 DEG C, THT, TO-220 | element14 |
Where can I find additional details, specifications and documents for a F20A085053600060?
Additional datasheets, footprints and schematics for F20A085053600060 are listed on our Part Details page. You can also find images and similar parts to F20A085053600060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F20A085053600060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F20A085053600060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F20A085053600060 fall under?
The F20A085053600060 is listed under Cantherm Parts.
Can I view similar or alternative parts?
You can view similar parts to F20A085053600060 when available in the Cantherm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F20A085053600060 you can contact the distributor directly for product support, shipping queries etc.
Is the F20A085053600060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F20A085053600060 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for F20A085053600060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F20A085053600060 often in real-time on the comparison pages.
What if I can't find stock of F20A085053600060?
You can fill out our help required form which you can use to request a quote for F20A085053600060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.