Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.80
|
138
in stock
|
Buy Now | |
element14
from US$34.68
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$8.98
|
108
in stock
|
Buy Now | |
RS Americas
from US$6.88
|
60
in stock
|
Buy Now | |
Avnet America
from US$4.86
|
-
|
Buy Now | |
Carlton-Bates
from US$6.64
|
-
|
Buy Now | |
Sager
from US$4.84
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
NAR SLOT DUCT, PVC, 1X1.5X6',WHT,6FT | element14 |
Raceway Duct, 6 X 1.25" X 1.62", Wht | Newark Electronics |
Type F Narrow Slot Duct, 1W x 1.5H, 6 L, PVC, White, Panduct PanelMax Series | Panduit F1X1.5WH6 | RS Americas |
Cable Accessories Slotted Duct Polyvinyl Chloride White | Avnet America |
Duct, Wiring | Carlton-Bates |
Wire Ducting & Raceways Slotted DuctPVC 1X1.5X6',WHT per ft | Sager |
Where can I find additional details, specifications and documents for a F1X1.5WH6?
Additional datasheets, footprints and schematics for F1X1.5WH6 are listed on our Part Details page. You can also find images and similar parts to F1X1.5WH6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F1X1.5WH6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1X1.5WH6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F1X1.5WH6 fall under?
The F1X1.5WH6 is listed under Electrical > More Electrical.
Can I view similar or alternative parts?
You can view similar parts to F1X1.5WH6 when available in the More Electrical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F1X1.5WH6 you can contact the distributor directly for product support, shipping queries etc.
Is the F1X1.5WH6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F1X1.5WH6 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for F1X1.5WH6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F1X1.5WH6 often in real-time on the comparison pages.
What if I can't find stock of F1X1.5WH6?
You can fill out our help required form which you can use to request a quote for F1X1.5WH6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.