Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Integrated Device Technology |
Silicon Core Number | F1977 |
Application Sub Type | Digital Attenuator |
Kit Contents | Eval Board F1977EVBI USB Digital Control Board Interface Cables Software Guides |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Eval Solution Brd, 7-Bit Digi Attenuator | Newark Electronics |
EVAL SOLUTION BRD, 7-BIT DIGI ATTENUATOR | element14 |
Evaluation Board for F1977, 7-bit, 75, Digital Step Attenuator | Avnet Silica |
Where can I find additional details, specifications and documents for a F1977EVS?
Additional datasheets, footprints and schematics for F1977EVS are listed on our Part Details page. You can also find images and similar parts to F1977EVS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F1977EVS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1977EVS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F1977EVS fall under?
The F1977EVS is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to F1977EVS when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F1977EVS you can contact the distributor directly for product support, shipping queries etc.
Is the F1977EVS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F1977EVS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for F1977EVS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F1977EVS often in real-time on the comparison pages.
What if I can't find stock of F1977EVS?
You can fill out our help required form which you can use to request a quote for F1977EVS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.