Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Integrated Device Technology |
Silicon Core Number | F1975 |
Application Sub Type | Digital Attenuator |
Kit Contents | Eval Board F1975EVBI USB Digital Control Board Interface Cables Software Guides |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Eval Solution Brd, 6Bit Digi Attenuator | Newark Electronics |
EVAL SOLUTION BRD, 6BIT DIGI ATTENUATOR | element14 |
Evaluation Board for F1975, 6-bit, 75, Digital Step Attenuator | Avnet Silica |
Where can I find additional details, specifications and documents for a F1975EVS?
Additional datasheets, footprints and schematics for F1975EVS are listed on our Part Details page. You can also find images and similar parts to F1975EVS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F1975EVS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1975EVS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F1975EVS fall under?
The F1975EVS is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to F1975EVS when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F1975EVS you can contact the distributor directly for product support, shipping queries etc.
Is the F1975EVS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F1975EVS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for F1975EVS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F1975EVS often in real-time on the comparison pages.
What if I can't find stock of F1975EVS?
You can fill out our help required form which you can use to request a quote for F1975EVS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.