Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Integrated Device Technology |
Silicon Core Number | F1958NBGK |
Application Sub Type | Digital Attenuator |
Kit Contents | Evaluation Board F1958NBGK Controller Board Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
F1958EVS EVAL BOARD | RS |
Eval Kit, Digital Step Attenuator | Newark Electronics |
RF | Avnet America |
EVAL KIT, DIGITAL STEP ATTENUATOR | element14 |
Where can I find additional details, specifications and documents for a F1958EVS?
Additional datasheets, footprints and schematics for F1958EVS are listed on our Part Details page. You can also find images and similar parts to F1958EVS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F1958EVS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1958EVS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F1958EVS fall under?
The F1958EVS is listed under Integrated Device Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to F1958EVS when available in the Integrated Device Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F1958EVS you can contact the distributor directly for product support, shipping queries etc.
Is the F1958EVS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F1958EVS have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for F1958EVS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F1958EVS often in real-time on the comparison pages.
What if I can't find stock of F1958EVS?
You can fill out our help required form which you can use to request a quote for F1958EVS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.