Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Series Connected - SCR / Diode |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.6kV |
Gate Trigger Current Max Igt | 150mA |
Current It av | 90A |
On State RMS Current IT(rms) | 90A |
Peak Non Rep Surge Current Itsm 50Hz | 1.95kA |
Holding Current Max Ih | - |
Gate Trigger Voltage Max Vgt | 3V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Current Ib | 90A |
Current Itsm | 1950A |
Module Configuration | Power |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 1600V |
Termination Type | Screw |
Thyristor Case | Module |
Thyristor Case Style | Module |
Thyristor Type | Thyristor / Diode Module |
Thyristor Module,doubler,half-Cntld,positive,1.6Kv V(Rrm),90A I(T) |Sensata/crydom F1892HD1600 | Newark Electronics |
Discrete Semiconductor Modules 1.6KV VRRM90A I(T) THY MODULE SCR | Sager |
POWER MODULE F18, HD, 90A, 600VAC | Farnell |
Power Modules | Relay Specialties |
Where can I find additional details, specifications and documents for a F1892HD1600?
Additional datasheets, footprints and schematics for F1892HD1600 are listed on our Part Details page. You can also find images and similar parts to F1892HD1600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F1892HD1600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1892HD1600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F1892HD1600 fall under?
The F1892HD1600 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to F1892HD1600 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F1892HD1600 you can contact the distributor directly for product support, shipping queries etc.
Is the F1892HD1600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F1892HD1600 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager, Farnell and Relay Specialties have stock available or on a lead time for F1892HD1600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F1892HD1600 often in real-time on the comparison pages.
What if I can't find stock of F1892HD1600?
You can fill out our help required form which you can use to request a quote for F1892HD1600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.