Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0208
Accessory Type | Cavity Plug |
---|---|
For Use With | 53 Way Female Connectors, 1.5 Cavities |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
CAVITY PLUG PC 56V | TTI Europe |
Filler Plug | Newark Electronics |
Connector Accessories Cavity Plug Polybutylene Terephthalate Green | Avnet Abacus |
Where can I find additional details, specifications and documents for a F180100?
Additional datasheets, footprints and schematics for F180100 are listed on our Part Details page. You can also find images and similar parts to F180100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F180100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F180100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F180100 fall under?
The F180100 is listed under Connectors > Automotive Connectors & Components > Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to F180100 when available in the Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F180100 you can contact the distributor directly for product support, shipping queries etc.
Is the F180100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F180100 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Power and Signal Group have stock available or on a lead time for F180100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F180100 often in real-time on the comparison pages.
What if I can't find stock of F180100?
You can fill out our help required form which you can use to request a quote for F180100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.