Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$211.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$211.85
|
No stock
|
Buy Now |
Blower Type | Motorized Impeller |
---|---|
Supply Voltage | 24V |
Current Type | DC |
Fan Frame Size | 175mm |
External Depth | 69.3mm |
Flow Rate - Metric | 14.3m³/h |
Flow Rate - Imperial | 505cu.ft/min |
IP Rating | - |
Where can I find additional details, specifications and documents for a F175A3-062-D0550?
Additional datasheets, footprints and schematics for F175A3-062-D0550 are listed on our Part Details page. You can also find images and similar parts to F175A3-062-D0550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F175A3-062-D0550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F175A3-062-D0550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F175A3-062-D0550 fall under?
The F175A3-062-D0550 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to F175A3-062-D0550 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F175A3-062-D0550 you can contact the distributor directly for product support, shipping queries etc.
Is the F175A3-062-D0550 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F175A3-062-D0550 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for F175A3-062-D0550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F175A3-062-D0550 often in real-time on the comparison pages.
What if I can't find stock of F175A3-062-D0550?
You can fill out our help required form which you can use to request a quote for F175A3-062-D0550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.