Current Rating | 25A |
---|---|
Voltage Rating | - |
Filter Type | 1 Phase |
Filter Terminals | Stud |
Inductance Min | 200µH |
Capacitance | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Connector Type | Terminal |
Control Voltage AC Max | 230V |
Current Id Max | 25A |
External Depth | 105mm |
External Length / Height | 55mm |
External Width | 75mm |
No. of Phases | Single Phase |
Operating Voltage Range | 110V AC to 230V AC |
Output Current | 25A |
Standard | EN55022 |
Suppressor Type | Mains |
F175-25A RFI suppression filter,40A | RS |
SUPPRESION MODULE, RFI, 25A | element14 |
Suppresion Module, Rfi, 25A | Newark Electronics |
Where can I find additional details, specifications and documents for a F175-25A?
Additional datasheets, footprints and schematics for F175-25A are listed on our Part Details page. You can also find images and similar parts to F175-25A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F175-25A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F175-25A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F175-25A fall under?
The F175-25A is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to F175-25A when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F175-25A you can contact the distributor directly for product support, shipping queries etc.
Is the F175-25A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F175-25A have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for F175-25A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F175-25A often in real-time on the comparison pages.
What if I can't find stock of F175-25A?
You can fill out our help required form which you can use to request a quote for F175-25A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.