Status: | Unknown |
---|---|
Series: | F161 Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | F161 Series |
Capacitor Case Style | 4036 [10291 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 100V |
Capacitor Film SMD F161 0.47uF 100VDC | RS |
Film Capacitor, 0.47 uF, 63 V, 100 V, ± 10%, Metallized PET Stacked, 4036 [10291 Metric] | Avnet America |
CAP, 0.47µF, 100V, 10%, PET, 4036 | Farnell |
Where can I find additional details, specifications and documents for a F161WP474K100V?
Additional datasheets, footprints and schematics for F161WP474K100V are listed on our Part Details page. You can also find images and similar parts to F161WP474K100V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F161WP474K100V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F161WP474K100V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F161WP474K100V fall under?
The F161WP474K100V is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F161WP474K100V when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F161WP474K100V you can contact the distributor directly for product support, shipping queries etc.
Is the F161WP474K100V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F161WP474K100V have stock available?
Authorised distributors including RS, Avnet America and Farnell have stock available or on a lead time for F161WP474K100V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F161WP474K100V often in real-time on the comparison pages.
What if I can't find stock of F161WP474K100V?
You can fill out our help required form which you can use to request a quote for F161WP474K100V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.