F161WP155K050V Capacitors by KEMET

CAP 1.5µF 50V 10% PET 4036

Status: Unknown
Series: F161 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.09

Distributor Stock
Logo for Newark
Newark
from US$2.35
800
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.15
800
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.14
800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.02
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1.5µF
Voltage Rating 50V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range F161 Series
Capacitor Case Style 4036 [10291 Metric]
Capacitor Terminals SMD
Lead Spacing -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
Voltage Rating V DC 50V

Alternative Descriptions

1,5 U Vdcv |Kemet F161WP155K050V | Newark Electronics
Film Capacitor, 1.5 uF, 30 V, 50 V, ± 10%, Metallized PET Stacked, 4036 [10291 Metric] | Avnet America
Film Capacitor, 1.5 uF, 30 V, 50 V, � 10%, Metallized PET Stacked, 4036 [10291 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F161WP155K050V?

Additional datasheets, footprints and schematics for F161WP155K050V are listed on our Part Details page. You can also find images and similar parts to F161WP155K050V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F161WP155K050V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F161WP155K050V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F161WP155K050V fall under?

The F161WP155K050V is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F161WP155K050V when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F161WP155K050V you can contact the distributor directly for product support, shipping queries etc.

Is the F161WP155K050V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F161WP155K050V have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Farnell, Avnet America and TTI Europe have stock available or on a lead time for F161WP155K050V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F161WP155K050V often in real-time on the comparison pages.

What if I can't find stock of F161WP155K050V?

You can fill out our help required form which you can use to request a quote for F161WP155K050V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay