Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | G13 |
---|---|
Bulb Size | T-8 |
Input Power | 15W |
Tube Length | 457mm |
Luminous Flux | 825lm |
Color Temperature Typ | 4100K |
Light Color | Cool White |
Bulb Diameter | 1" |
RoHS Compliant | Yes |
Lamp, Cool White, Fluorescent, 18 in. L x 1.0 in. Dia. | EIKO F15T8/CW | RS Americas |
Lamp, 15W, Cool White, 4100K, T-8 G13 Base | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a F15T8/CW?
Additional datasheets, footprints and schematics for F15T8/CW are listed on our Part Details page. You can also find images and similar parts to F15T8/CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F15T8/CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F15T8/CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F15T8/CW fall under?
The F15T8/CW is listed under Lighting Products > Lamps & Tubes > Fluorescent Linear Tubes.
Can I view similar or alternative parts?
You can view similar parts to F15T8/CW when available in the Fluorescent Linear Tubes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F15T8/CW you can contact the distributor directly for product support, shipping queries etc.
Is the F15T8/CW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F15T8/CW have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for F15T8/CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F15T8/CW often in real-time on the comparison pages.
What if I can't find stock of F15T8/CW?
You can fill out our help required form which you can use to request a quote for F15T8/CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.