Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 6A |
---|---|
Voltage Rating | - |
Filter Type | 1 Phase |
Filter Terminals | Quick Connect |
Inductance Min | 635µH |
Capacitance | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Connector Type | Terminal |
Control Voltage AC Max | 230V |
Current Id Max | 6A |
External Depth | 72mm |
External Length / Height | 43mm |
External Width | 44mm |
No. of Phases | Single Phase |
Operating Voltage Range | 110V AC to 230V AC |
Output Current | 6A |
Standard | EN55022 |
Suppressor Type | Mains |
SUPPRESSION MODULE, RFI, 6A | element14 |
Surge Protector, Power/Emi/Rfi Noise Rohs Compliant: Yes |United Automation F155-6A | Newark Electronics |
Where can I find additional details, specifications and documents for a F155-6A?
Additional datasheets, footprints and schematics for F155-6A are listed on our Part Details page. You can also find images and similar parts to F155-6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F155-6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F155-6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F155-6A fall under?
The F155-6A is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to F155-6A when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F155-6A you can contact the distributor directly for product support, shipping queries etc.
Is the F155-6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F155-6A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for F155-6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F155-6A often in real-time on the comparison pages.
What if I can't find stock of F155-6A?
You can fill out our help required form which you can use to request a quote for F155-6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.