Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 10A |
---|---|
Voltage Rating | - |
Filter Type | 1 Phase |
Filter Terminals | Quick Connect |
Inductance Min | 330µH |
Capacitance | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Connector Type | Terminal |
Control Voltage AC Max | 230V |
Current Id Max | 10A |
External Depth | 72mm |
External Length / Height | 43mm |
External Width | 44mm |
No. of Phases | Single Phase |
Operating Voltage Range | 110V AC to 230V AC |
Output Current | 10A |
Standard | EN55022 |
Suppressor Type | Mains |
SUPPRESSION MODULE, RFI, 10A | element14 |
Where can I find additional details, specifications and documents for a F155-10A?
Additional datasheets, footprints and schematics for F155-10A are listed on our Part Details page. You can also find images and similar parts to F155-10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F155-10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F155-10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F155-10A fall under?
The F155-10A is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to F155-10A when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F155-10A you can contact the distributor directly for product support, shipping queries etc.
Is the F155-10A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F155-10A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for F155-10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F155-10A often in real-time on the comparison pages.
What if I can't find stock of F155-10A?
You can fill out our help required form which you can use to request a quote for F155-10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.