LED Lens Color | Transparent |
---|---|
Lens Diameter | 46.9mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
RoHS Compliant | Yes |
Colour Mixing Lens for ANGELINA and ANGELA | Future Electronics |
SUBLENS COLOUR MIXING | Rutronik |
Ledil Secondary Optics | RS |
Led Lens, Pc, Transparent, Reflector | Newark Electronics |
Round Lens For ANGELA / ANGELINA Reflector System | Avnet America |
Where can I find additional details, specifications and documents for a F13671_ANGE-RZ-LENS?
Additional datasheets, footprints and schematics for F13671_ANGE-RZ-LENS are listed on our Part Details page. You can also find images and similar parts to F13671_ANGE-RZ-LENS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F13671_ANGE-RZ-LENS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F13671_ANGE-RZ-LENS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F13671_ANGE-RZ-LENS fall under?
The F13671_ANGE-RZ-LENS is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to F13671_ANGE-RZ-LENS when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F13671_ANGE-RZ-LENS you can contact the distributor directly for product support, shipping queries etc.
Is the F13671_ANGE-RZ-LENS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F13671_ANGE-RZ-LENS have stock available?
Authorised distributors including Future Electronics, WPG Americas, Rutronik, RS and Newark Electronics have stock available or on a lead time for F13671_ANGE-RZ-LENS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F13671_ANGE-RZ-LENS often in real-time on the comparison pages.
What if I can't find stock of F13671_ANGE-RZ-LENS?
You can fill out our help required form which you can use to request a quote for F13671_ANGE-RZ-LENS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.