F13380_ANGELA-M LED Reflectors by LEDiL

LED REFLECTOR, PC, ROUND, MEDIUM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.83

Distributor Stock
Logo for RS
RS
from US$7.61
11
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$7.30
330
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.83
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.18
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Reflector Inner Diameter 119.5mm
Reflector Overall Height 74.5mm
Reflector Material PC (Polycarbonate)
RoHS Compliant Yes

Alternative Descriptions

ANGELA-M Series ╪ 119.5 x 74.5 mm 17░ FWHM Round Reflector | Future Electronics
Ledil Secondary Optics | RS
Led Reflector, Pc, Round, Medium | Newark Electronics
Round Reflector For LUXEON CoB 1204/1205 LED | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F13380_ANGELA-M?

Additional datasheets, footprints and schematics for F13380_ANGELA-M are listed on our Part Details page. You can also find images and similar parts to F13380_ANGELA-M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F13380_ANGELA-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F13380_ANGELA-M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F13380_ANGELA-M fall under?

The F13380_ANGELA-M is listed under LED Lighting Components > LED Reflectors.

Can I view similar or alternative parts?

You can view similar parts to F13380_ANGELA-M when available in the LED Reflectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F13380_ANGELA-M you can contact the distributor directly for product support, shipping queries etc.

Is the F13380_ANGELA-M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for F13380_ANGELA-M have stock available?

Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for F13380_ANGELA-M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F13380_ANGELA-M often in real-time on the comparison pages.

What if I can't find stock of F13380_ANGELA-M?

You can fill out our help required form which you can use to request a quote for F13380_ANGELA-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay