Status: | Unknown |
---|---|
Series: | Accu-Guard II Series |
RoHS: | Unknown |
Product Range | Accu-Guard II Series |
---|---|
Fuse Current | 6A |
Voltage Rating VDC | 63V |
Blow Characteristic | Fast Acting |
Fuse Case Style | 1206 |
Breaking Capacity Current DC | 3A |
RoHS Compliant | No |
HIGH SPEED FUSE | Richardson RFPD |
Fuse, Smd, 3A, 1206, Fast Acting | Newark Electronics |
F1206B Series Fast Acting 63 V 3 A 1206 Surface Mount Thin-Film Fuse T&R | Future Electronics |
Fuse Chip 3A Fast 2-Pin Surface Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a F1206B3R00FWTR.?
Additional datasheets, footprints and schematics for F1206B3R00FWTR. are listed on our Part Details page. You can also find images and similar parts to F1206B3R00FWTR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F1206B3R00FWTR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1206B3R00FWTR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F1206B3R00FWTR. fall under?
The F1206B3R00FWTR. is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to F1206B3R00FWTR. when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F1206B3R00FWTR. you can contact the distributor directly for product support, shipping queries etc.
Is the F1206B3R00FWTR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F1206B3R00FWTR. have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for F1206B3R00FWTR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F1206B3R00FWTR. often in real-time on the comparison pages.
What if I can't find stock of F1206B3R00FWTR.?
You can fill out our help required form which you can use to request a quote for F1206B3R00FWTR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.