Status: | Unknown |
---|---|
Series: | Accu-Guard II Series |
RoHS: | Compliant |
Product Range | Accu-Guard II Series |
---|---|
Fuse Current | 6A |
Voltage Rating VDC | 63V |
Blow Characteristic | Fast Acting |
Fuse Case Style | 1206 |
Breaking Capacity Current DC | 3A |
RoHS Compliant | Yes |
FUSE 3000mA 63V fast 1206 SMT | Rutronik |
Accuguard/T&r Rohs Compliant: Yes |Kyocera Avx F1206B3R00FSTR | Newark Electronics |
F1206B Series Fast Acting 63 V 3 A 1206 Surface Mount Thin-Film Fuse | Future Electronics |
Fuse Chip 3A 63V Fast 2-Pin Solder Pad Surface Mount T/R | Avnet America |
HIGH SPEED FUSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a F1206B3R00FSTR.?
Additional datasheets, footprints and schematics for F1206B3R00FSTR. are listed on our Part Details page. You can also find images and similar parts to F1206B3R00FSTR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F1206B3R00FSTR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1206B3R00FSTR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F1206B3R00FSTR. fall under?
The F1206B3R00FSTR. is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to F1206B3R00FSTR. when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F1206B3R00FSTR. you can contact the distributor directly for product support, shipping queries etc.
Is the F1206B3R00FSTR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F1206B3R00FSTR. have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for F1206B3R00FSTR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F1206B3R00FSTR. often in real-time on the comparison pages.
What if I can't find stock of F1206B3R00FSTR.?
You can fill out our help required form which you can use to request a quote for F1206B3R00FSTR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.