Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Contents | 60-Pcs of 6" Length 3/64" to 1/4" Black FIT-105 Heat Shrink Tubing |
---|---|
Body Material | Irradiated PVC |
Colour | Black |
MIL Spec | MIL-I-23053/2C Class 1 |
RoHS Compliant | Yes |
KIT, HEATSHRINK, 2:1, PK60 | Farnell |
Heat Shrink Tubing Kit, 3/64-1/4in., 2:1, Irradiated PVC, 6in., FIT-105 Series | Alpha Wire F105MS/1 BK032 | RS Americas |
Heat Shrink Tubing Assortment Kit, 60 Pieces, Black | Newark Electronics |
Heat Shrink Tubing Black PVC, Non-Lined | Carlton-Bates |
Where can I find additional details, specifications and documents for a F105MS/1 BK032?
Additional datasheets, footprints and schematics for F105MS/1 BK032 are listed on our Part Details page. You can also find images and similar parts to F105MS/1 BK032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F105MS/1 BK032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F105MS/1 BK032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F105MS/1 BK032 fall under?
The F105MS/1 BK032 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving & Heat Shrink Kits.
Can I view similar or alternative parts?
You can view similar parts to F105MS/1 BK032 when available in the Sleeving & Heat Shrink Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F105MS/1 BK032 you can contact the distributor directly for product support, shipping queries etc.
Is the F105MS/1 BK032 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F105MS/1 BK032 have stock available?
Authorised distributors including Farnell, RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for F105MS/1 BK032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F105MS/1 BK032 often in real-time on the comparison pages.
What if I can't find stock of F105MS/1 BK032?
You can fill out our help required form which you can use to request a quote for F105MS/1 BK032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.