Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.5" |
I.D. Supplied - Metric | 12.7mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 25ft |
Length - Metric | 7.62m |
RoHS Compliant | Yes |
HEATSHRINK, 2: 1, BLK, 12.7MM, 7.6M | Farnell |
Heat Shrink Tubing, 1/2in., 2:1, Irradiated PVC, 25ft. Coil, FIT-105 Series | Alpha Wire F1051/2 BK008 | RS Americas |
Heat Shrink Tube | Amar Radio Corporation |
Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 25Ft | Newark Electronics |
Heat Shrink Tubing Black PVC, Non-Lined 25.00 ft | Carlton-Bates |
Where can I find additional details, specifications and documents for a F1051/2 BK008?
Additional datasheets, footprints and schematics for F1051/2 BK008 are listed on our Part Details page. You can also find images and similar parts to F1051/2 BK008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F1051/2 BK008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1051/2 BK008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F1051/2 BK008 fall under?
The F1051/2 BK008 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F1051/2 BK008 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F1051/2 BK008 you can contact the distributor directly for product support, shipping queries etc.
Is the F1051/2 BK008 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F1051/2 BK008 have stock available?
Authorised distributors including Farnell, RS Americas, Amar Radio Corporation, Newark Electronics and Carlton-Bates have stock available or on a lead time for F1051/2 BK008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F1051/2 BK008 often in real-time on the comparison pages.
What if I can't find stock of F1051/2 BK008?
You can fill out our help required form which you can use to request a quote for F1051/2 BK008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.