Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.66
|
136
in stock
|
Buy Now |
Lens Type | Multi-LED |
---|---|
Beam Type | Medium |
LED Lens Color | Transparent |
Lens Diameter | 35.6mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Medium Lens |
RoHS Compliant | Yes |
Lens, Medium, Cree Xpe | Newark Electronics |
Where can I find additional details, specifications and documents for a F10390_PENTA-5-M?
Additional datasheets, footprints and schematics for F10390_PENTA-5-M are listed on our Part Details page. You can also find images and similar parts to F10390_PENTA-5-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F10390_PENTA-5-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F10390_PENTA-5-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F10390_PENTA-5-M fall under?
The F10390_PENTA-5-M is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to F10390_PENTA-5-M when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F10390_PENTA-5-M you can contact the distributor directly for product support, shipping queries etc.
Is the F10390_PENTA-5-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F10390_PENTA-5-M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for F10390_PENTA-5-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F10390_PENTA-5-M often in real-time on the comparison pages.
What if I can't find stock of F10390_PENTA-5-M?
You can fill out our help required form which you can use to request a quote for F10390_PENTA-5-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.