Status: | Unknown |
---|---|
Series: | DCS-1 950 Series |
RoHS: | Unknown |
Product Range | DCS-1 950 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
For Use With | Aptiv DCS-1 950 Series Automotive Socket Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
IP Rating | IP67 |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
FKG 2-POL. SW. RAL 9011 | TTI Europe |
Conn Housing F 2 POS 12.5mm ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a F064200?
Additional datasheets, footprints and schematics for F064200 are listed on our Part Details page. You can also find images and similar parts to F064200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F064200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F064200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F064200 fall under?
The F064200 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to F064200 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F064200 you can contact the distributor directly for product support, shipping queries etc.
Is the F064200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F064200 have stock available?
Authorised distributors including element14, TTI Europe, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for F064200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F064200 often in real-time on the comparison pages.
What if I can't find stock of F064200?
You can fill out our help required form which you can use to request a quote for F064200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.