Status: | Unknown |
---|---|
Series: | Accu-Guard Series |
RoHS: | Compliant |
Product Range | Accu-Guard Series |
---|---|
Fuse Current | 3A |
Voltage Rating VDC | 32VDC |
Blow Characteristic | Fast Acting |
Fuse Case Style | 0603 |
RoHS Compliant | Yes |
Fuse, Smd, 3A, 0603, Fast Acting, Full Reel | Newark Electronics |
F0603E Series Current Limited 32 V 3 A 0603 SMT Thin Film Fuse | Future Electronics |
Fuse Chip 3A Fast 2-Pin Solder Pad Surface Mount T/R | Avnet America |
3 AMP 32VDC 50A FA | TTI Europe |
HIGH SPEED FUSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a F0603E3R00FSTR?
Additional datasheets, footprints and schematics for F0603E3R00FSTR are listed on our Part Details page. You can also find images and similar parts to F0603E3R00FSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F0603E3R00FSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F0603E3R00FSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F0603E3R00FSTR fall under?
The F0603E3R00FSTR is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to F0603E3R00FSTR when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F0603E3R00FSTR you can contact the distributor directly for product support, shipping queries etc.
Is the F0603E3R00FSTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F0603E3R00FSTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Richardson RFPD have stock available or on a lead time for F0603E3R00FSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F0603E3R00FSTR often in real-time on the comparison pages.
What if I can't find stock of F0603E3R00FSTR?
You can fill out our help required form which you can use to request a quote for F0603E3R00FSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.