Status: | Unknown |
---|---|
Series: | Accu-Guard Series |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.17
|
No stock
|
Buy Now | |
Richardson RFPD
from US$0.16
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Accu-Guard Series |
---|---|
Fuse Current | 2A |
Voltage Rating VDC | 32VDC |
Blow Characteristic | Fast Acting |
Fuse Case Style | 0603 |
RoHS Compliant | Yes |
HIGH SPEED FUSE | Richardson RFPD |
Fuse, Smd, 2A, 0603, Fast Acting, Full Reel | Newark Electronics |
F0603E Series Fast Acting 32 V 2 A 0603 Surface Mount Thin-Film Fuse | Future Electronics |
Fuse Chip 2A Fast 2-Pin Solder Pad Surface Mount T/R | Avnet America |
FUSE, BOARD MOUNT, 2A, 32VDC 0603 | AVX F0603E2R00FSTR | RS Americas |
2 AMP 32VDC FA | TTI Europe |
Where can I find additional details, specifications and documents for a F0603E2R00FSTR?
Additional datasheets, footprints and schematics for F0603E2R00FSTR are listed on our Part Details page. You can also find images and similar parts to F0603E2R00FSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F0603E2R00FSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F0603E2R00FSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F0603E2R00FSTR fall under?
The F0603E2R00FSTR is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to F0603E2R00FSTR when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F0603E2R00FSTR you can contact the distributor directly for product support, shipping queries etc.
Is the F0603E2R00FSTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F0603E2R00FSTR have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for F0603E2R00FSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F0603E2R00FSTR often in real-time on the comparison pages.
What if I can't find stock of F0603E2R00FSTR?
You can fill out our help required form which you can use to request a quote for F0603E2R00FSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.