Status: | Unknown |
---|---|
Series: | Accu-Guard II Series |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Avnet America
from US$0.24
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Richardson RFPD
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Accu-Guard II Series |
---|---|
Fuse Current | 3.75A |
Voltage Rating VDC | 32V |
Blow Characteristic | Fast Acting |
Fuse Case Style | 0603 |
Breaking Capacity Current DC | 1.5A |
RoHS Compliant | Yes |
Fuse Chip 1.5A Fast 2-Pin Solder Pad Surface Mount T/R | Avnet America |
FUSE 1500mA 32V FAST 0603 SMD | Rutronik |
SMD Fuse 0603 1,5A F | RS |
Microwave/Accuguard Rohs Compliant: Yes |Kyocera Avx F0603E1R50FSTR | Newark Electronics |
F0603E Series Fast Acting 32 V 1.5 A 0603 Surface Mount Thin-Film Fuse | Future Electronics |
FUSE, BOARD MOUNT, 1.5A, 32VDC 0603 | AVX F0603E1R50FSTR | RS Americas |
HIGH SPEED FUSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a F0603E1R50FSTR.?
Additional datasheets, footprints and schematics for F0603E1R50FSTR. are listed on our Part Details page. You can also find images and similar parts to F0603E1R50FSTR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F0603E1R50FSTR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F0603E1R50FSTR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F0603E1R50FSTR. fall under?
The F0603E1R50FSTR. is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to F0603E1R50FSTR. when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F0603E1R50FSTR. you can contact the distributor directly for product support, shipping queries etc.
Is the F0603E1R50FSTR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F0603E1R50FSTR. have stock available?
Authorised distributors including Avnet America, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for F0603E1R50FSTR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F0603E1R50FSTR. often in real-time on the comparison pages.
What if I can't find stock of F0603E1R50FSTR.?
You can fill out our help required form which you can use to request a quote for F0603E1R50FSTR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.