Status: | Unknown |
---|---|
Series: | Accu-Guard Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
2,070
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,770
in stock
|
Buy Now | |
element14
from US$0.19
|
3,770
in stock
|
Buy Now | |
Farnell
from US$0.24
|
3,770
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Richardson RFPD
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Accu-Guard Series |
---|---|
Fuse Current | 250mA |
Voltage Rating VAC | - |
Voltage Rating VDC | 32VDC |
Blow Characteristic | Fast Acting |
Fuse Case Style | 0603 |
External Depth | 1.6mm |
Fuse, Smd, 250Ma, 0603, Fast Acting | Newark Electronics |
FUSE, SMD, 250mA, 0603, FAST ACTING | element14 |
SMD Fuse 0603 0,25A F | RS |
F0603E Series Fast Acting 32 V 0.25 A 0603 Surface Mount Thin-Film Fuse | Future Electronics |
Fuse Chip 0.25A Fast 2-Pin Solder Pad Surface Mount T/R | Avnet America |
Fuse, Board Mount, 250MA, 32VDC 0603 | AVX F0603E0R25FSTR | RS Americas |
HIGH SPEED FUSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a F0603E0R25FSTR?
Additional datasheets, footprints and schematics for F0603E0R25FSTR are listed on our Part Details page. You can also find images and similar parts to F0603E0R25FSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F0603E0R25FSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F0603E0R25FSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F0603E0R25FSTR fall under?
The F0603E0R25FSTR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to F0603E0R25FSTR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F0603E0R25FSTR you can contact the distributor directly for product support, shipping queries etc.
Is the F0603E0R25FSTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F0603E0R25FSTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for F0603E0R25FSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F0603E0R25FSTR often in real-time on the comparison pages.
What if I can't find stock of F0603E0R25FSTR?
You can fill out our help required form which you can use to request a quote for F0603E0R25FSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.