Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier |
Bandwidth | 2.7GHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Voltage Range | 4.75V to 5.25V |
Amplifier Case Style | TQFN |
No. of Pins | 32Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a F0480NBGI?
Additional datasheets, footprints and schematics for F0480NBGI are listed on our Part Details page. You can also find images and similar parts to F0480NBGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F0480NBGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F0480NBGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F0480NBGI fall under?
The F0480NBGI is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to F0480NBGI when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F0480NBGI you can contact the distributor directly for product support, shipping queries etc.
Is the F0480NBGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F0480NBGI have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for F0480NBGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F0480NBGI often in real-time on the comparison pages.
What if I can't find stock of F0480NBGI?
You can fill out our help required form which you can use to request a quote for F0480NBGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.