Status: | Unknown |
---|---|
Series: | Accu-Guard Series |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
No stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Richardson RFPD
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Accu-Guard Series |
---|---|
Fuse Current | 1A |
Voltage Rating VDC | 32VDC |
Blow Characteristic | Fast Acting |
Fuse Case Style | 0402 |
Breaking Capacity Current DC | 50A |
RoHS Compliant | Yes |
FUSE 250mA 32V FAST 0402 SMT | Rutronik |
SMD Fuse 0402 1A F | RS |
Fuse, Smd, 1A, 0402, Fast Acting, Full Reel | Newark Electronics |
F0402E Series Fast Acting 32 V 1 A 0402 Surface Mount Thin-Film Fuse | Future Electronics |
Fuse Chip 1A Fast 2-Pin Solder Pad Surface Mount T/R | Avnet America |
FUSE, BOARD MOUNT, 1A, 32VDC 0402 | AVX F0402E1R00FSTR | RS Americas |
HIGH SPEED FUSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a F0402E1R00FSTR.?
Additional datasheets, footprints and schematics for F0402E1R00FSTR. are listed on our Part Details page. You can also find images and similar parts to F0402E1R00FSTR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F0402E1R00FSTR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F0402E1R00FSTR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F0402E1R00FSTR. fall under?
The F0402E1R00FSTR. is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to F0402E1R00FSTR. when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F0402E1R00FSTR. you can contact the distributor directly for product support, shipping queries etc.
Is the F0402E1R00FSTR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F0402E1R00FSTR. have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for F0402E1R00FSTR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F0402E1R00FSTR. often in real-time on the comparison pages.
What if I can't find stock of F0402E1R00FSTR.?
You can fill out our help required form which you can use to request a quote for F0402E1R00FSTR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.