Supply Voltage V AC | 230V |
---|---|
Input Power | 300W |
No Load Speed | 20rpm |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
Speed Range Max | 20000rpm |
Speed Range Min | 0rpm |
Voltage Rating V DC | 230V |
Weight | 1.5kg |
Where can I find additional details, specifications and documents for a F0139100JB?
Additional datasheets, footprints and schematics for F0139100JB are listed on our Part Details page. You can also find images and similar parts to F0139100JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F0139100JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F0139100JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F0139100JB fall under?
The F0139100JB is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to F0139100JB when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F0139100JB you can contact the distributor directly for product support, shipping queries etc.
Is the F0139100JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F0139100JB have stock available?
Authorised distributors including Farnell have stock available or on a lead time for F0139100JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F0139100JB often in real-time on the comparison pages.
What if I can't find stock of F0139100JB?
You can fill out our help required form which you can use to request a quote for F0139100JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.