Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Power Rating | 35W |
Tip Material | Carbide |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
Weight | 0.31kg |
Engraver | RS |
ENGRAVER, 230V, UK PLUG | element14 |
Dremel F0130290JN 290-1 Engraver | Rapid Electronics |
Where can I find additional details, specifications and documents for a F0130290JN?
Additional datasheets, footprints and schematics for F0130290JN are listed on our Part Details page. You can also find images and similar parts to F0130290JN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F0130290JN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F0130290JN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F0130290JN fall under?
The F0130290JN is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Engravers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to F0130290JN when available in the Engravers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F0130290JN you can contact the distributor directly for product support, shipping queries etc.
Is the F0130290JN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F0130290JN have stock available?
Authorised distributors including RS, element14, Farnell and Rapid Electronics have stock available or on a lead time for F0130290JN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F0130290JN often in real-time on the comparison pages.
What if I can't find stock of F0130290JN?
You can fill out our help required form which you can use to request a quote for F0130290JN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.