Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MSP430 |
Kit Application Type | Sensing - Temperature |
Application Sub Type | Energy Harvesting |
Kit Contents | eZ430-RF2500T Wireless Target Boards USB Debugging Interface SEH-01 Harvester Board AAA battery |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Development Tool Type | Hardware / Software - Dev Kit |
Features | Battery-less Operation Works in Low Ambient Light USB Debugging and Programming Interface |
Kit Features | Solar Energy Harvesting Module for eZ430-RF2500 Battery-less Operation 400+ Transmissions in Dark |
No. of Bits | 16bit |
Silicon Family Name | MSP430F2xx |
Supported Devices | MSP430F2274 |
Type | Development Kit |
Where can I find additional details, specifications and documents for a EZ430-RF2500-SEH?
Additional datasheets, footprints and schematics for EZ430-RF2500-SEH are listed on our Part Details page. You can also find images and similar parts to EZ430-RF2500-SEH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZ430-RF2500-SEH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZ430-RF2500-SEH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZ430-RF2500-SEH fall under?
The EZ430-RF2500-SEH is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Energy Harvesting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EZ430-RF2500-SEH when available in the Energy Harvesting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZ430-RF2500-SEH you can contact the distributor directly for product support, shipping queries etc.
Is the EZ430-RF2500-SEH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZ430-RF2500-SEH have stock available?
There is no stock from authorised distributors for EZ430-RF2500-SEH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZ430-RF2500-SEH often in real-time on the comparison pages.
What if I can't find stock of EZ430-RF2500-SEH?
You can fill out our help required form which you can use to request a quote for EZ430-RF2500-SEH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.