| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| No. of Bits | 16bit |
| Silicon Family Name | MSP430F2xx |
| Core Architecture | MSP430 |
| Core Sub-Architecture | MSP430 |
| Silicon Core Number | MSP430 |
| Kit Contents | Board Software and Documentation |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Development Tool Type | Development Kit |
| Features | Debugging and Programming Interface Removable USB Stick Enclosure |
| Kit Features | eZ430-F2013 Development Tool eZ430-F2013 Target Board eZ430 Debugging and Programming Interface |
| Supported Devices | MSP430F2013 |
| Type | Development Kit |
Where can I find additional details, specifications and documents for a EZ430-F2013?
Additional datasheets, footprints and schematics for EZ430-F2013 are listed on our Part Details page. You can also find images and similar parts to EZ430-F2013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZ430-F2013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZ430-F2013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZ430-F2013 fall under?
The EZ430-F2013 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to EZ430-F2013 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZ430-F2013 you can contact the distributor directly for product support, shipping queries etc.
Is the EZ430-F2013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZ430-F2013 have stock available?
There is no stock from authorised distributors for EZ430-F2013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZ430-F2013 often in real-time on the comparison pages.
What if I can't find stock of EZ430-F2013?
You can fill out our help required form which you can use to request a quote for EZ430-F2013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.