No distributors results available
View Full Pricing & Stock ComparisonSilicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 16bit |
Silicon Family Name | MSP430F2xx |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Silicon Core Number | MSP430 |
Kit Contents | eZ430-RF2500T Target Boards USB Debugging Interface AAA Battery MSP430 Development Tool |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Development Kit |
Features | CC2500 - 2.4 GHz ISM Band Multi-Channel Low Power Transceiver Removable USB Stick Enclosure |
Kit Features | Driverless Installation and Application Backchannel Highly Integrated Ultra-low-power MSP430 MCU |
Supported Devices | MSP430F2274 |
Type | Development Kit |
CC2500 RF Board | GreenChips |
RF TRANSCEIVER DEVELOPMENT BOARD | Dan-Mar Components |
Where can I find additional details, specifications and documents for a EZ430-RF2500?
Additional datasheets, footprints and schematics for EZ430-RF2500 are listed on our Part Details page. You can also find images and similar parts to EZ430-RF2500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZ430-RF2500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZ430-RF2500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZ430-RF2500 fall under?
The EZ430-RF2500 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to EZ430-RF2500 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZ430-RF2500 you can contact the distributor directly for product support, shipping queries etc.
Is the EZ430-RF2500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZ430-RF2500 have stock available?
There is no stock from authorised distributors for EZ430-RF2500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZ430-RF2500 often in real-time on the comparison pages.
What if I can't find stock of EZ430-RF2500?
You can fill out our help required form which you can use to request a quote for EZ430-RF2500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.