Prices starting from US$25.88
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$38.93 |
19
|
Buy Now | |
Transfer Multisort Elektronik | US$41.84 |
20
|
Buy Now | |
Newark Electronics | US$51.90 |
-
|
Buy Now | |
RS Americas | US$55.20 |
-
|
Buy Now | |
element14 | US$49.13 |
-
|
Buy Now | |
Carlton-Bates | US$25.88 |
-
|
Buy Now | |
TTI Europe | US$39.88 |
-
|
Buy Now | |
Sager | US$44.76 |
-
|
Buy Now | |
Farnell | US$39.87 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Operating Voltage Min | 24Vrms |
---|---|
Operating Voltage Max | 280Vrms |
Control Voltage Min | 3VDC |
Control Voltage Max | 15VDC |
Contact Configuration | SPST-NO |
Load Current | 12A |
Switching Mode | Zero Crossing |
Status: | Unknown |
---|---|
Series: | EZ Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 12A |
Operating Voltage Max | 280Vrms |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24Vrms |
Control Voltage Min | 3VDC |
Control Voltage Max | 15VDC |
Product Range | EZ Series |
SVHC | No SVHC (12-Jan-2017) |
Blocking voltage | 600V |
Control Current Typ | 15mA |
Control Voltage DC Max | 15VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 15V DC |
Control Voltage Type | DC |
External Depth | 24.1mm |
External Length / Height | 66.8mm |
External Width | 38mm |
Input Impedance | 300ohm |
Isolation Voltage | 4kV |
Load Current Min | 150mA |
Load Current RMS Max | 12A |
Operating Voltage Range | 24Vrms to 280Vrms |
Output Type | SCR |
RMS Load Current Min | 150mA |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 24V |
Rate of Voltage Change dv / dt | 500V/µs |
Single Cycle Surge Current | 150A |
Surge Current | 150A |
Relay: solid state | Transfer Multisort Elektronik |
SSR Panel Mt Zero Cross | RS |
Solid State Relay, 12A, 3V-15Vdc, Panel | Newark Electronics |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 240VAC/12A 3-15VDC | TTI Europe |
Solid State Relays - Industrial Mount DC SCR OUTPUT RELAY | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a EZ240D12?
Additional datasheets, footprints and schematics for EZ240D12 are listed on our Part Details page. You can also find images and similar parts to EZ240D12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZ240D12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZ240D12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZ240D12 fall under?
The EZ240D12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EZ240D12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZ240D12 you can contact the distributor directly for product support, shipping queries etc.
Is the EZ240D12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZ240D12 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for EZ240D12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZ240D12 often in real-time on the comparison pages.
What if I can't find stock of EZ240D12?
You can fill out our help required form which you can use to request a quote for EZ240D12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.