Status: | Unknown |
---|---|
Series: | EZ Series |
RoHS: | Unknown |
Prices starting from US$181.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$181.24
|
No stock
|
Buy Now |
Product Range | EZ Series |
---|---|
Plug Type | US |
Bandwidth | 400MHz |
Gain dB Max | 6dB |
Gain dB Min | 1dB |
Impedance | 75ohm |
No. of Outputs | 2Outputs |
Ez Series Two Way Bnc Video Distribution Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a EZ-VDA2B?
Additional datasheets, footprints and schematics for EZ-VDA2B are listed on our Part Details page. You can also find images and similar parts to EZ-VDA2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZ-VDA2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZ-VDA2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZ-VDA2B fall under?
The EZ-VDA2B is listed under Audio / Video > A / V Distribution > Amplifiers - Distribution, Splitters & Extenders.
Can I view similar or alternative parts?
You can view similar parts to EZ-VDA2B when available in the Amplifiers - Distribution, Splitters & Extenders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZ-VDA2B you can contact the distributor directly for product support, shipping queries etc.
Is the EZ-VDA2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZ-VDA2B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EZ-VDA2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZ-VDA2B often in real-time on the comparison pages.
What if I can't find stock of EZ-VDA2B?
You can fill out our help required form which you can use to request a quote for EZ-VDA2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.