Bluetooth Version | Bluetooth 4.2 |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Receive Sensitivity | 4dBm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Bluetooth Smart (Ble) Module With S120 Rohs Compliant: Yes |Taiyo Yuden EYSGJNZWY | Newark Electronics |
Where can I find additional details, specifications and documents for a EYSGJNZWY.?
Additional datasheets, footprints and schematics for EYSGJNZWY. are listed on our Part Details page. You can also find images and similar parts to EYSGJNZWY. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYSGJNZWY. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYSGJNZWY. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYSGJNZWY. fall under?
The EYSGJNZWY. is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to EYSGJNZWY. when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYSGJNZWY. you can contact the distributor directly for product support, shipping queries etc.
Is the EYSGJNZWY. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EYSGJNZWY. have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Symmetry Electronics and Newark Electronics have stock available or on a lead time for EYSGJNZWY..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYSGJNZWY. often in real-time on the comparison pages.
What if I can't find stock of EYSGJNZWY.?
You can fill out our help required form which you can use to request a quote for EYSGJNZWY. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.