Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Bluetooth Version | Bluetooth 4.2 |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Receive Sensitivity | 4dBm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Bluetooth Smart Module, S120 Softdevice Rohs Compliant: Yes |Taiyo Yuden EYSGCNZWY | Newark Electronics |
Where can I find additional details, specifications and documents for a EYSGCNZWY.?
Additional datasheets, footprints and schematics for EYSGCNZWY. are listed on our Part Details page. You can also find images and similar parts to EYSGCNZWY. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYSGCNZWY. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYSGCNZWY. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYSGCNZWY. fall under?
The EYSGCNZWY. is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to EYSGCNZWY. when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYSGCNZWY. you can contact the distributor directly for product support, shipping queries etc.
Is the EYSGCNZWY. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EYSGCNZWY. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EYSGCNZWY..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYSGCNZWY. often in real-time on the comparison pages.
What if I can't find stock of EYSGCNZWY.?
You can fill out our help required form which you can use to request a quote for EYSGCNZWY. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.