| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$36.47
| Distributor | Stock | ||
|---|---|---|---|
|
Schukat Electronic
from US$36.47
|
8
in stock
|
Buy Now |
|
Newark Electronics
from US$73.81
|
5
in stock
|
Buy Now |
|
element14
from US$48.51
|
5
in stock
|
Buy Now |
|
Farnell
from US$45.50
|
5
in stock
|
Buy Now |
|
Avnet Asia
-
|
50
in stock
|
Buy Now |
|
Avnet America
from US$39.29
|
0
in stock
|
Buy Now |
|
RS Americas
from US$45.97
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$38.70
|
0
in stock
|
Buy Now |
|
TTI Europe
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Size (mm) (mm) | 180×230 |
|---|---|
| Thickness (μm) | PGS 70 |
| Thermal Conductivity (W/(m K)) | 1000 |
| Thermal conductivity (W/m K) | 1000 |
| Style | PGS Only |
| Electrical Characteristics | Non-insulated |
| Withstand Temperature (°C) | 400 |
| Digi-Key Electronics United States Tel. 1-800-344-4539 | 428 |
| Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 78 |
| Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 31 |
| TTI Inc United States Tel. 1-800-225-5884 | 20 |
| Graphite Sheet 70um 180x230mm | Schukat Electronic |
| Pyrolytic Graphite Interface Sheet Pgs | Newark Electronics |
| PYROLYTIC GRAPHITE INTERFACE SHEET PGS | element14 |
| Thrml Mgmt Access Thermal Interface 1000W/m.K | Avnet Asia |
| THERMAL INTERFACE SHEET, GRAPHITE, 1000W/MK, 230 X 180MM 0.07MM | RS Americas |
| 180 X 230 X 0.07MM 400C | TTI Europe |
Where can I find additional details, specifications and documents for a EYGS182307?
Additional datasheets, footprints and schematics for EYGS182307 are listed on our Part Details page. You can also find images and similar parts to EYGS182307 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS182307 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS182307 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS182307 fall under?
The EYGS182307 is listed under Thermal Management > Thermal Management > Thermal Management Products > PGS Graphite Sheet, SSM.
Can I view similar or alternative parts?
You can view similar parts to EYGS182307 when available in the PGS Graphite Sheet, SSM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS182307 you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS182307 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS182307 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for EYGS182307.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS182307 often in real-time on the comparison pages.
What if I can't find stock of EYGS182307?
You can fill out our help required form which you can use to request a quote for EYGS182307 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.