Status: | Unknown |
---|---|
Series: | EYGN Series |
RoHS: | Unknown |
Insulator Body Material | - |
---|---|
Thermal Conductivity | 0.026W/m.K |
Breakdown Voltage Vbr | - |
Thickness | 1mm |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | - |
Product Range | EYGN Series |
SVHC | No SVHC (27-Jun-2018) |
INSULATING SHEET, 90MMX115MM, 1MM | Farnell |
Insulating Sheet, 90Mm X 115Mm, 1Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a EYGN0912QG3S?
Additional datasheets, footprints and schematics for EYGN0912QG3S are listed on our Part Details page. You can also find images and similar parts to EYGN0912QG3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGN0912QG3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGN0912QG3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGN0912QG3S fall under?
The EYGN0912QG3S is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to EYGN0912QG3S when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGN0912QG3S you can contact the distributor directly for product support, shipping queries etc.
Is the EYGN0912QG3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGN0912QG3S have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for EYGN0912QG3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGN0912QG3S often in real-time on the comparison pages.
What if I can't find stock of EYGN0912QG3S?
You can fill out our help required form which you can use to request a quote for EYGN0912QG3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.