Status: | Unknown |
---|---|
Series: | EXV Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 33µF |
Voltage Rating | 16V |
ESR | - |
Product Range | EXV Series |
Lifetime @ Temperature | 3000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 240mA |
Diameter | 6.3mm |
Height | 5.4mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +105°C |
Reel Rohs-Prc |Kemet EXV336M016A9GAA | Newark Electronics |
ALU Electrolytic, SMD, EXV, +105oC, 16VDC, 6.3uF, 6.3 x 5.4 | KEMET EXV336M016A9GAA | RS Americas |
CAP, 33µF, 16V, RADIAL, SMD REEL | Farnell |
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a EXV336M016A9GAA?
Additional datasheets, footprints and schematics for EXV336M016A9GAA are listed on our Part Details page. You can also find images and similar parts to EXV336M016A9GAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXV336M016A9GAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXV336M016A9GAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXV336M016A9GAA fall under?
The EXV336M016A9GAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EXV336M016A9GAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXV336M016A9GAA you can contact the distributor directly for product support, shipping queries etc.
Is the EXV336M016A9GAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXV336M016A9GAA have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Richardson RFPD have stock available or on a lead time for EXV336M016A9GAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXV336M016A9GAA often in real-time on the comparison pages.
What if I can't find stock of EXV336M016A9GAA?
You can fill out our help required form which you can use to request a quote for EXV336M016A9GAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.