Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.05
|
No stock
|
Buy Now |
Internal Diameter | 9.3mm |
---|---|
External Diameter | 17mm |
Fastener Material | Steel |
Shaft Diameter | 10mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Box Quantity | 50 |
Material | Steel |
Standard | DIN471 |
Where can I find additional details, specifications and documents for a EXT0100?
Additional datasheets, footprints and schematics for EXT0100 are listed on our Part Details page. You can also find images and similar parts to EXT0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXT0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXT0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXT0100 fall under?
The EXT0100 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to EXT0100 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXT0100 you can contact the distributor directly for product support, shipping queries etc.
Is the EXT0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXT0100 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EXT0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXT0100 often in real-time on the comparison pages.
What if I can't find stock of EXT0100?
You can fill out our help required form which you can use to request a quote for EXT0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.