Status: | Unknown |
---|---|
Series: | EXT-K-C1 Series |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Sensing Temperature Min | - |
Sensing Temperature Max | 220°C |
Sensor Body Material | - |
Lead Length | 2m |
Product Range | EXT-K-C1 Series |
SVHC | No SVHC (15-Jan-2018) |
Thermocouple, Type K, 2M, 220Deg C | Newark Electronics |
THERMOCOUPLE, TYPE K, 2M, 220DEG C | element14 |
Where can I find additional details, specifications and documents for a EXT-K-C1-2.0-SP-SS (ANSI)?
Additional datasheets, footprints and schematics for EXT-K-C1-2.0-SP-SS (ANSI) are listed on our Part Details page. You can also find images and similar parts to EXT-K-C1-2.0-SP-SS (ANSI) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXT-K-C1-2.0-SP-SS (ANSI) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXT-K-C1-2.0-SP-SS (ANSI) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXT-K-C1-2.0-SP-SS (ANSI) fall under?
The EXT-K-C1-2.0-SP-SS (ANSI) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to EXT-K-C1-2.0-SP-SS (ANSI) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXT-K-C1-2.0-SP-SS (ANSI) you can contact the distributor directly for product support, shipping queries etc.
Is the EXT-K-C1-2.0-SP-SS (ANSI) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXT-K-C1-2.0-SP-SS (ANSI) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EXT-K-C1-2.0-SP-SS (ANSI).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXT-K-C1-2.0-SP-SS (ANSI) often in real-time on the comparison pages.
What if I can't find stock of EXT-K-C1-2.0-SP-SS (ANSI)?
You can fill out our help required form which you can use to request a quote for EXT-K-C1-2.0-SP-SS (ANSI) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.